EN
  • EN
  • DE

MCR10EZHJ332

Part No MCR10EZHJ332
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 3.3K OHM 5% 1/8W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Manufacturer Rohm Semiconductor
Series MCR
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0805 (2012 Metric)
Case / Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RHM3.3KATR-NDR, RHM3.3KACT, RHM3.3KADKR-NDR, RHM3.3KACT-NDR, RHM3.3KATR, RHM3.3KADKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926800-MCR10EZHJ332
Ultra Librarian 3D Model Ultra Librarian MCR10EZHJ332 CAD Model

Description

The MCR10EZHJ332 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general purpose applications and provides reliable performance in a compact surface mount package.

Applications:

  • General purpose circuits
  • Current limiting
  • Voltage division
  • Pull-up and pull-down resistors
  • Consumer electronics
  • Industrial equipment

Features:

  • High reliability
  • Compact size (0402 package)
  • Thick film technology
  • RoHS compliant
  • High stability
  • ±5% resistance tolerance
  • 3.3 kΩ Resistance
  • 75mW Power Dissipation

Benefits:

  • Consistent performance in various environmental conditions
  • Space-saving design for high-density circuit boards
  • Reduced component count and simplified assembly
  • Environmentally friendly composition
  • Stable resistance value over temperature
  • Reduces the effects of heat

Additional Details:

The MCR10EZHJ332 resistor features a resistance value of 3.3 kΩ with a tolerance of ±5%. It is housed in a 0402 surface mount package, making it suitable for automated assembly processes. The resistor is constructed using thick film technology, ensuring stable performance and long-term reliability. The operating temperature range is typically -55°C to +155°C. The resistor is RoHS compliant, meeting environmental regulations regarding hazardous substances. Its power dissipation rating is 75mW.

This resistor is ideal for various applications where a precise and reliable resistance value is required. It is commonly used in consumer electronics, industrial equipment, and automotive applications. Its small size and high performance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess