EN
  • EN
  • DE

MNR04MOABJ102

Part No MNR04MOABJ102
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kΩ
RoHS Non-Compliant
Win Source Part Number 1079751-MNR04MOABJ102
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MNR04MOABJ102 CAD Model

Description

The MNR04MOABJ102 is a thick film chip resistor array manufactured by Rohm Semiconductor. This resistor array integrates four individual resistors into a single package, saving board space and simplifying circuit design. The resistors are typically used for current limiting, voltage division, and pull-up/pull-down applications in various electronic circuits.

Applications

  • Current limiting resistors
  • Voltage divider circuits
  • Pull-up resistors
  • Pull-down resistors
  • Consumer electronics
  • Industrial equipment

Features

  • Four isolated resistors in a single package
  • Thick film construction for high reliability
  • Small size: 0404 (1010 metric) package
  • Resistance value: 1 kΩ
  • Tolerance: ±5%
  • Power rating: 0.063W per resistor
  • Temperature coefficient: ±200 ppm/°C

Benefits

  • Saves board space compared to using discrete resistors
  • Simplifies circuit design and assembly
  • Offers high reliability due to thick film construction
  • Provides accurate resistance values within tolerance
  • Suitable for a wide range of applications with its power rating
  • Offers stable performance over temperature variations

Additional Details

The MNR04MOABJ102 resistor array is designed for surface mount technology (SMT) assembly. The resistors are isolated from each other, allowing for independent use in different circuit sections. The 0404 package size enables high-density mounting on printed circuit boards. The thick film construction provides excellent stability and reliability under various environmental conditions. The resistance value of 1 kΩ is commonly used in many electronic circuits. The ±5% tolerance ensures that the resistance values are within acceptable limits for most applications. The power rating of 0.063W per resistor allows for safe operation within specified voltage and current limits. The temperature coefficient of ±200 ppm/°C indicates the change in resistance value with temperature variations. The MNR04MOABJ102 is a versatile and reliable component for various electronic circuit applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
NDK
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess