EN
  • EN
  • DE

PTZTE2512A

Part No PTZTE2512A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 1W PMDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 10μA @ 9V
Mounting SMD (SMT)
Case / Package PMDS
Win Source Part Number 042240-PTZTE2512A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZTE2512A CAD Model

Description

The PTZTE2512A is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. These TVS diodes offer a fast response time and low clamping voltage, making them suitable for protecting a wide range of electronic devices.

Applications

  • Data lines protection: Used in communication equipment to protect against ESD and surge events on data lines.
  • Power supply protection: Safeguards power supplies from voltage spikes and surges.
  • Automotive electronics: Protects sensitive automotive circuits from transients.
  • Industrial control systems: Provides protection for I/O ports and other control circuits.
  • Consumer electronics: Used in televisions, set-top boxes, and other devices to protect against ESD.

Features

  • Unidirectional TVS diode: Clamps voltage in one direction, protecting against positive voltage transients.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level during a transient event.
  • Fast response time: Responds quickly to transient events, minimizing the risk of damage to the protected circuit.
  • Small surface-mount package: Allows for easy integration into electronic devices.
  • High surge capability: Can withstand high surge currents without degradation.
  • Lead-free and RoHS compliant: Meets environmental standards.

Benefits

  • Improved system reliability: Protects sensitive electronic components from damage caused by voltage transients, increasing system reliability.
  • Reduced downtime: Prevents equipment failures caused by transient events, reducing downtime and maintenance costs.
  • Enhanced product safety: Protects users from electrical hazards caused by voltage transients.
  • Compliance with safety standards: Helps electronic devices meet regulatory requirements for surge protection.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic components from voltage transients.

Additional Details

The PTZTE2512A TVS diode is typically characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and capacitance. It's important to consult the datasheet for specific electrical characteristics and application guidelines. The device is available in a small surface-mount package, such as a SOD-323 or similar, for easy integration into electronic assemblies. Careful consideration should be given to the diode's power dissipation capability and surge current rating when selecting it for a particular application. The PTZTE2512A helps to ensure the longevity and reliable operation of electronic equipment in environments prone to voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess