The RB050L-40 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for low forward voltage drop and fast switching speed, making it suitable for various applications.
Applications
- DC-DC converters
- Reverse polarity protection
- Freewheeling diodes
- Switching mode power supplies (SMPS)
- Portable devices
- LED lighting
Features
- Low forward voltage drop
- Fast switching speed
- Small surface mount package
- High surge current capability
- Low leakage current
- Operating temperature of -40°C to +125°C
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation
- Compact design for space-constrained applications
- Enhanced system reliability
- Minimized reverse current leakage
- Extended operating temperature range
Additional Details
The RB050L-40 features a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 0.5A. The low forward voltage drop minimizes power losses, contributing to increased efficiency. Its fast switching speed enables operation in high-frequency circuits. The device is available in a small surface-mount package, such as a SOD-323 or similar, making it ideal for compact designs. The high surge current capability provides protection against transient voltage spikes. The low leakage current ensures minimal power consumption in standby mode. It is designed to operate reliably over a wide temperature range.