EN
  • EN
  • DE
  • IT

RB055L-60

Part No RB055L-60
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241830-RB055L-60
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB055L-60 CAD Model

Description

The RB055L-60 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and low forward voltage drop applications. This diode is commonly used in circuits requiring efficient rectification and fast switching performance.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed in switching power supplies for fast rectification.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse polarity connections.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive load circuits.
  • Battery Chargers: Enhancing the efficiency of battery charging circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Compact package for space-saving designs.
  • Low Leakage Current: Reduces power consumption.
  • High Surge Current Capability: Withstands transient current surges.

Benefits:

  • Improved Efficiency: Low forward voltage drop enhances circuit efficiency.
  • Faster Switching: Enables high-frequency operation and reduces switching losses.
  • Compact Design: Small package size allows for high-density board layouts.
  • Reliable Performance: Offers stable and reliable operation over a wide temperature range.
  • Reduced Power Consumption: Low leakage current minimizes power loss.

Technical Specifications:

The RB055L-60 has a maximum repetitive peak reverse voltage of 60V and a forward current of 0.5A. The forward voltage drop is typically very low (datasheet will specify the typical value, often around 0.3-0.4V). It boasts a fast reverse recovery time, crucial for high-frequency applications. The device is available in a small surface mount package, such as a SOD-323 or similar. The operating temperature range is typically -40°C to +125°C.

This Schottky barrier diode is commonly used in portable devices, power management circuits, and high-frequency applications where efficiency and switching speed are critical. The RB055L-60 provides a reliable and efficient solution for fast rectification and switching.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess