The RB068L-40 TF TE25 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications. The 'RB' denotes a Rohm Barrier diode, and the 'L' signifies low forward voltage drop. The diode is designed to offer efficient performance in a compact package.
Applications:
- DC-DC converters
- Switching mode power supplies (SMPS)
- Reverse polarity protection
- Free-wheeling diodes
- High-frequency rectification
- Portable electronics
- LED lighting
Features:
- Low forward voltage drop (VF)
- High surge current capability
- High-speed switching
- Small surface mount package (SOD-323)
- Operating temperature range of -40°C to +125°C
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power loss
- Compact design for space-constrained applications
- Enhanced reliability
- Lower operating temperature
Additional Details:
The RB068L-40 TF TE25 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward current (IF(AV)) of 0.6A. The forward voltage drop (VF) is typically around 0.4V at 0.6A. It's packaged in a SOD-323 (Surface Mount Device) package, making it suitable for automated assembly processes. The diode is RoHS compliant, ensuring compliance with environmental regulations. The TF suffix designates a specific tape and reel packaging for automated assembly. This diode is commonly used in circuits where a fast recovery time and low forward voltage drop are critical for efficient operation.