EN
  • EN
  • DE
  • IT

RB16030 TR

Part No RB16030 TR
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0929/09
Reference case SOD-123
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 720044-RB16030 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB16030 TR CAD Model

Description

The RB16030 TR is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed for use in rectification, freewheeling, and reverse polarity protection applications. Its key features include low forward voltage drop, high surge current capability, and fast switching speed.

Applications

  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • Power Supplies
  • High-Frequency Rectification

Features

  • Schottky Barrier Diode
  • Low Forward Voltage Drop (VF)
  • High Surge Current Capability
  • Fast Switching Speed
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • Efficient Rectification: The low forward voltage drop minimizes power loss during rectification, increasing efficiency.
  • Robust Protection: The high surge current capability protects the diode from damage during transient events.
  • Fast Switching: Enables high-frequency operation in switching circuits.
  • Compact Design: The surface mount package allows for use in space-constrained applications.
  • Reliable Performance: Offers stable and consistent performance in demanding environments.

Additional Details

The RB16030 TR utilizes a Schottky barrier construction, which results in a low forward voltage drop compared to conventional PN junction diodes. The low forward voltage drop minimizes power loss during conduction, improving overall efficiency. The high surge current capability allows the diode to withstand large current surges without damage, providing robust protection for the circuit. The fast switching speed enables the diode to be used in high-frequency switching applications. The surface mount package simplifies assembly and allows for use in compact designs. The diode is typically available in a small SOD-123 or similar package. It's designed to operate over a wide temperature range, making it suitable for use in various environments. The RB16030 TR is widely used in DC-DC converters, power supplies, and other applications where efficient rectification and robust protection are required. Rohm Semiconductor's diodes are known for their quality and reliability, making the RB16030 TR a suitable choice for demanding applications. The forward voltage (VF) is a critical parameter specifying the voltage drop across the diode when it is conducting current. The reverse leakage current (IR) is the small amount of current that flows through the diode when it is reverse biased. It is important to consider these factors in circuit design to ensure proper operation and reliability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess