EN
  • EN
  • DE
  • IT

RB161VA-20

Part No RB161VA-20
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241871-RB161VA-20
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB161VA-20 CAD Model

Description

The RB161VA-20 is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications where low forward voltage drop and fast reverse recovery time are critical. The diode's characteristics make it suitable for use in power supplies, DC-DC converters, and other high-frequency circuits.

Applications

  • High-frequency rectification
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Clamping circuits

Features

  • Low forward voltage drop
  • Fast reverse recovery time
  • High surge current capability
  • Surface mount package
  • High reliability

Benefits

  • Improved efficiency: The low forward voltage drop minimizes power losses in rectification and switching applications, leading to higher overall efficiency.
  • Reduced switching noise: The fast reverse recovery time minimizes switching noise and EMI (Electromagnetic Interference) in high-frequency circuits.
  • Increased reliability: The high surge current capability protects the diode from damage due to transient voltage spikes.
  • Compact design: The surface mount package allows for compact and efficient circuit layouts.
  • Enhanced thermal performance: Designed for optimal heat dissipation to ensure long-term reliability.

Additional Details

The RB161VA-20 is typically available in a small surface-mount package like SOD-323. Key specifications include forward voltage (VF), reverse voltage (VR), forward current (IF), and reverse recovery time (trr). Designers should consult the datasheet for detailed electrical characteristics and thermal considerations. It is specifically designed for applications needing very fast switching speeds and low forward voltage losses, commonly used in portable devices and high-efficiency power conversion systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0832 $57.8240
1,475+ $0.0785 $115.7875
2,310+ $0.0751 $173.4810
3,280+ $0.0705 $231.2400
4,315+ $0.0670 $289.1050
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess