EN
  • EN
  • DE

RB162M-40TFTR

Part No RB162M-40TFTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Schottky Rect, 1A, 40V, SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Current 1 A
Forward Voltage 550 mV
Max Forward Surge Current (Ifsm) 30 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 40 V
Number of Pins 2
Packaging Cut Tape
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 985003-RB162M-40TFTR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB162M-40TFTR CAD Model

Description

The RB162M-40TFTR is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and rectification applications, offering low forward voltage drop and fast reverse recovery time. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly processes.

Applications:

  • High-frequency rectification
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diodes
  • Clamping circuits

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching performance.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Small Surface Mount Package: Suitable for high-density circuit board designs.
  • Operating Temperature Range: Wide operating temperature range ensures reliability in various environments.

Benefits:

  • Improved Efficiency: Reduces power dissipation in rectification and switching circuits.
  • Enhanced Switching Performance: Enables faster switching speeds in power conversion applications.
  • Increased Reliability: Robust design ensures reliable operation under various operating conditions.
  • Reduced Board Space: Small package size allows for compact circuit layouts.
  • Simplified Thermal Management: Low forward voltage drop reduces heat generation.

Additional Details:

The RB162M-40TFTR is typically used in applications where efficiency and switching speed are critical. Its low forward voltage drop minimizes power loss, while its fast reverse recovery time reduces switching losses. The diode is available in a small surface mount package, making it suitable for high-density circuit board designs. Specific electrical characteristics include a maximum repetitive reverse voltage of 40V, a forward current of 1A, and a low forward voltage drop. Its surge current capability ensures that it can withstand transient voltage spikes without damage. The tape and reel packaging simplifies automated assembly processes, reducing manufacturing costs.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,992 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess