EN
  • EN
  • DE

SNJ54S05W

Part No SNJ54S05W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters with open-collector outputs 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Buffer
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Channels 6
Number of Elements 6
Number of Gates 6
Number of Inputs 6
Number of Outputs 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 7.5 ns
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 7.5 ns
Width 5.97 mm
Win Source Part Number 1023667-SNJ54S05W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54S05W CAD Model

Description

The SNJ54S05W is a high-performance integrated circuit from the reputable manufacturer Texas Instruments, designed to meet the rigorous demands of advanced electronic systems. This particular component is part of the 54S series, which is known for its reliability and durability, especially in applications that require a wide range of operating temperatures and robust performance.

Key Features

  • Military-grade Quality: The SNJ54S05W is built to military specifications, ensuring it can withstand extreme conditions and perform reliably in critical applications.
  • Hex Inverting Buffers/Drivers: This device includes six inverting buffers/drivers, providing the capability to drive high-current loads while inverting the input signal.
  • Wide Operating Voltage Range: It operates over a wide range of voltages, typically from 4.75V to 5.25V, making it versatile for various digital logic circuits.
  • High Current Drive: Each buffer/driver is capable of sourcing or sinking up to 20 mA, which is suitable for driving LEDs, relays, and other high-current loads.
  • Temperature Range: The SNJ54S05W is designed to operate over a broad temperature range, from -55°C to 125°C, ensuring functionality in harsh environments.

Applications

The SNJ54S05W is ideal for a wide array of applications, particularly where high reliability is paramount. These include:

  • Defense and aerospace electronics
  • Communication infrastructure
  • Industrial control systems
  • Automotive electronics
  • High-reliability consumer electronics

Technical Specifications

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Output Current: 20 mA
  • Supply Voltage - Min: 4.75V
  • Supply Voltage - Max: 5.25V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole

For engineers and designers seeking a reliable logic-level inverter with the capability to drive high-current loads, the SNJ54S05W from Texas Instruments is an excellent choice. Its military-grade construction and wide operating temperature range make it suitable for the most demanding applications.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0252 $50.0504
5+ $20.5335 $102.6675
8+ $19.8919 $159.1352
11+ $19.2502 $211.7522
14+ $18.6085 $260.5190
18+ $16.6835 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess