EN
  • EN
  • DE

IRFS1Z0/TR

Part No IRFS1Z0/TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (F - I)
Description Transistor Mos IRFS1Z0/IRFS1Z0/TR ROHM milliampere=900 V=100 SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964083-IRFS1Z0/TR
Categories OEM Parts(F-I)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFS1Z0/TR CAD Model

Description

The Rohm Semiconductor IRFS1Z0/TR is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for switching and power management applications. The "/TR" suffix often indicates a specific packaging or reel type for automated assembly.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Motor Control: Employed in motor control circuits to regulate motor speed and direction.
  • Power Inverters: Used in power inverters for converting DC voltage to AC voltage.
  • Power Supplies: Utilized in switching power supplies for efficient power conversion.
  • Load Switching: Used for switching various loads in electronic circuits.

Features:

  • N-Channel MOSFET: Indicates that it is an N-channel enhancement-mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low on-resistance for efficient power switching.
  • High Current Capability: Provides high current handling capability for demanding applications.
  • Fast Switching Speed: Enables rapid switching operation in high-frequency circuits.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability.

Benefits:

  • Efficient Power Switching: Provides efficient power switching with minimal power loss.
  • High Performance: Delivers high performance in a wide range of power management applications.
  • Robust Operation: Offers robust and reliable operation in harsh environments.
  • Simplified System Design: Facilitates easy integration into power electronic systems.
  • Reduced Heat Dissipation: Minimizes heat dissipation, improving overall system efficiency.

Additional Details:

The IRFS1Z0/TR's key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). These parameters should be carefully considered when designing circuits. The MOSFET is typically packaged in a TO-220 or similar through-hole package. The "/TR" suffix typically denotes tape and reel packaging for automated assembly. Adhering to the manufacturer's specifications for voltage, current, temperature, and gate drive is crucial for ensuring reliable operation and preventing device failure.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess