EN
  • EN
  • DE

XCH36308-SD

Part No XCH36308-SD
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051980-XCH36308-SD
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCH36308-SD CAD Model

Description

The XCH36308-SD is a hazardous location lighting fixture manufactured by Crouse-Hinds, a brand of Eaton. It is designed to provide reliable and safe illumination in environments where flammable gases, vapors, or dust may be present. This explosion-proof fixture is built to withstand harsh conditions and ensure worker safety.

Applications:

  • Oil and gas refineries
  • Chemical processing plants
  • Paint spray booths
  • Grain elevators
  • Mining operations
  • Wastewater treatment facilities

Features:

  • Explosion-proof construction suitable for hazardous locations (Class I, Division 1 and 2; Class II, Division 1 and 2)
  • Heavy-duty cast aluminum housing for durability
  • Heat and impact resistant glass lens
  • Multiple mounting options for flexible installation
  • Variety of lamp types supported (e.g., incandescent, LED) depending on specific model
  • Corrosion-resistant finish for long-lasting performance
  • Wiring compartment isolated from the lamp compartment

Benefits:

  • Enhanced Safety: Explosion-proof design minimizes the risk of ignition in hazardous environments, ensuring the safety of personnel and equipment.
  • Reliable Performance: Rugged construction and corrosion-resistant finish provide long-lasting performance in demanding conditions.
  • Versatile Application: Suitable for a wide range of hazardous locations and lighting needs.
  • Reduced Maintenance: Durable components and efficient lamp options minimize maintenance requirements.
  • Easy Installation: Multiple mounting options and wiring compartments simplify installation and maintenance.
  • Compliance: Certified to meet stringent hazardous location standards, ensuring regulatory compliance.

Technical Specifications:

The XCH36308-SD explosion-proof lighting fixture features a cast aluminum housing and a heat and impact-resistant glass lens. It is designed for use in Class I, Division 1 and 2; Class II, Division 1 and 2 hazardous locations. The fixture supports various lamp types with a maximum wattage determined by the specific model configuration. It includes a wiring compartment isolated from the lamp compartment. It meets UL and CSA standards for hazardous location lighting.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess