EN
  • EN
  • DE

RB168L-40

Part No RB168L-40
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241878-RB168L-40
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB168L-40 CAD Model

Description

The RB168L-40 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speeds, low forward voltage drop, and high efficiency. This diode is commonly used in power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • Small package size
  • Lead-free finish

Benefits:

  • Increased efficiency in power conversion circuits
  • Reduced power dissipation
  • Improved system performance at high frequencies
  • Compact design for space-constrained applications
  • Compliance with environmental regulations

The RB168L-40 exhibits a low forward voltage drop, which minimizes power loss and improves the efficiency of power conversion circuits. Its fast switching speed allows for efficient operation at high frequencies, making it suitable for use in modern switching power supplies and DC-DC converters. The high surge current capability ensures that the diode can withstand large current surges without damage. The small package size facilitates easy integration into compact electronic devices. Furthermore, the lead-free finish ensures compliance with environmental regulations.

Technical Specifications: The RB168L-40 has a forward voltage of approximately 0.4V and a reverse voltage rating of 40V. The forward current capability and other parameters are detailed in the datasheet. The operating temperature range is typically from -40°C to +125°C. The package type is generally a small surface-mount package, such as a SOD-123 or similar.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess