EN
  • EN
  • DE

RB415D T146

Part No RB415D T146
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961069-RB415D T146
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB415D T146 CAD Model

Description

The RB415D T146 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and low forward voltage drop. This diode is commonly used in rectifier circuits, clamping circuits, and protection circuits where fast switching and low power loss are essential.

Applications:

  • High-Speed Rectifiers: Efficient rectification in high-frequency power supplies.
  • Clamping Diodes: Voltage clamping to protect sensitive circuits from overvoltage.
  • Protection Circuits: Reverse polarity protection and transient voltage suppression.
  • Switching Circuits: Fast switching in digital logic and signal processing applications.
  • DC-DC Converters: Freewheeling diodes and synchronous rectification.

Features:

  • Schottky Barrier Diode: Provides fast switching and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time (trr): Enables high-speed switching operation.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power dissipation.
  • Fast Switching: Reduces switching losses and improves circuit performance.
  • Reliable Protection: Protects sensitive circuits from overvoltage and reverse polarity.
  • Compact Design: Small package allows for space-saving designs.
  • High Reliability: Stable performance over a wide range of operating conditions.

Additional Details:

The RB415D T146 is designed with advanced Schottky barrier technology. It is commonly used in portable devices, power supplies, and various other electronic applications. Its combination of low forward voltage drop, fast switching speed, and small package makes it an ideal choice for demanding power management and signal processing applications.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess