EN
  • EN
  • DE

RB481K T2R

Part No RB481K T2R
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1138+
Reference case SOT343
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 726249-RB481K T2R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB481K T2R CAD Model

Description

The RB481K T2R is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and low forward voltage drop, making it suitable for use in various electronic circuits.

Applications:

  • High-speed switching circuits: Used in circuits where rapid switching is required.
  • DC-DC converters: Employed in DC-DC converters to improve efficiency.
  • Voltage clamping: Protects sensitive components from voltage spikes.
  • Reverse polarity protection: Prevents damage from incorrect polarity connections.
  • Instrumentation: Used in test and measurement equipment.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient circuit operation.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides robustness against transient current surges.
  • Pb-free lead finish: Compliant with RoHS environmental standards.

Benefits:

  • Improved efficiency: Reduces power consumption in switching applications.
  • Enhanced circuit performance: Enables faster and more reliable operation.
  • Compact designs: Facilitates miniaturization of electronic devices.
  • Increased reliability: Provides protection against voltage and current surges.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details:

The RB481K T2R has a low forward voltage drop, typically around 0.3V at a forward current of 10mA. It features a maximum repetitive peak reverse voltage of 30V and a forward current of 30mA. Its small surface mount package helps minimize board space. This diode is commonly used in handheld devices, power supplies, and various other electronic applications requiring efficient and fast switching characteristics. The specific package is a small leaded surface mount package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,655+ $0.0497 $231.3535
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess