EN
  • EN
  • DE

RB530XN

Part No RB530XN
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241932-RB530XN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB530XN CAD Model

Description

The RB530XN is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for applications that require fast switching speeds and low forward voltage drop. This diode finds common use in rectification, clamping, and protection circuits across various electronic devices.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Clamping circuits
  • Switching power supplies
  • High-frequency rectification

Features

  • Low forward voltage drop: Minimizes power losses and boosts efficiency.
  • Fast switching speed: Facilitates rapid switching operations.
  • High surge current capability: Offers tolerance to transient current surges.
  • Small surface mount package: Conserves valuable board space.
  • RoHS compliant: Meets environmental safety standards.

Benefits

  • Improved system efficiency: Reduced forward voltage drop leads to lower power dissipation.
  • Faster switching speeds: Enables more efficient high-frequency operation.
  • Increased system reliability: Robust surge current capability protects the device.
  • Compact design: Small package is suited for space-constrained applications.
  • Environmentally friendly: Complies with RoHS guidelines.

Technical Specifications

Typical specifications for the RB530XN include:

  • Voltage Rating: 30V (VRRM)
  • Forward Current: 0.5A (IF)
  • Forward Voltage Drop: Approximately 0.4V at the rated current
  • Reverse Leakage Current: Low leakage current characteristics.
  • Operating Temperature: Typically -40°C to +125°C.
  • Package Type: SOD-523

Always refer to the official Rohm Semiconductor datasheet for the RB530XN to obtain precise and comprehensive technical specifications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess