EN
  • EN
  • DE

RBE1VA20ATR

Part No RBE1VA20ATR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Rectifier Diode Schottky 30V 1A 2-Pin TUMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1087672-RBE1VA20ATR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RBE1VA20ATR CAD Model

Description

The RBE1VA20ATR is a fast recovery diode manufactured by Rohm Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in power supplies, inverters, and various other electronic circuits where minimizing switching losses is crucial.

Applications:

  • Power Supplies: Used as a rectifier to convert AC voltage to DC voltage.
  • Inverters: Employed to switch DC voltage to AC voltage efficiently.
  • DC-DC Converters: Used for voltage conversion in various electronic devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • General Rectification: Used in circuits to convert AC signals to DC signals.

Features:

  • Fast Recovery Time: Offers rapid switching performance, reducing losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Compact Package: Suitable for space-constrained applications.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher energy efficiency.
  • Enhanced System Reliability: High surge current capability protects against overcurrent conditions.
  • Reduced Switching Losses: Minimizes power dissipation in switching applications.
  • Compact Design: Small package allows for integration into smaller devices.
  • Stable Performance: Provides reliable operation in diverse environments.

Additional Details:

The RBE1VA20ATR features a repetitive peak reverse voltage of 200V. Its average rectified forward current is 1A. The fast recovery time is typically in the nanosecond range, making it ideal for high-frequency applications. It is typically available in a small surface-mount package, such as a SOD-123 or similar, which aids in efficient thermal management and compact design integration. It's designed to operate within a wide temperature range, ensuring consistent performance in various operating conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11,365+ $0.0051 $57.9615
27,030+ $0.0043 $116.2290
42,860+ $0.0041 $175.7260
58,825+ $0.0039 $229.4175
75,760+ $0.0039 $295.4640
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 11365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess