EN
  • EN
  • DE

RBQ30T65A

Part No RBQ30T65A
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241970-RBQ30T65A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RBQ30T65A CAD Model

Description

The RBQ30T65A is a 650V, 30A Silicon Carbide (SiC) Schottky Barrier Diode (SBD) from Rohm Semiconductor. It's designed for power factor correction (PFC) circuits and secondary rectification in power supplies and inverters. SiC SBDs offer significant advantages over traditional silicon diodes, including lower forward voltage drop, faster reverse recovery time, and higher operating temperature.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion.
  • Switch Mode Power Supplies (SMPS): Used as a secondary rectifier in SMPS to improve efficiency.
  • Inverters: Used in inverters for solar power, motor drives, and uninterruptible power supplies (UPS).
  • Electric Vehicle (EV) chargers: Used in EV chargers to improve efficiency and reduce size.
  • Welding machines: Used in welding machines to improve efficiency and reduce size.

Features:

  • 650V breakdown voltage: Suitable for high-voltage applications.
  • 30A forward current: Can handle high current loads.
  • Silicon Carbide (SiC) technology: Offers superior performance compared to silicon diodes.
  • Low forward voltage drop (VF): Minimizes power loss and improves efficiency.
  • Zero reverse recovery current (Irr): Eliminates reverse recovery losses and reduces EMI.

Benefits:

  • Improved power efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced heat dissipation: Minimizes the need for heatsinks and improves system reliability.
  • Smaller system size: Enables the design of smaller and lighter power supplies and inverters.
  • Increased system reliability: The SiC SBD is more robust and reliable than traditional silicon diodes.
  • Faster switching speed: Enables higher switching frequencies, reducing the size of passive components.

Additional Details:

The RBQ30T65A is typically packaged in a TO-247 package. It's important to use appropriate heatsinking to manage the heat generated during operation at higher currents. The diode is lead-free and RoHS compliant. The operating junction temperature ranges from -55°C to +175°C. The forward voltage drop is typically 1.7V at 30A.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6731 $60.5790
210+ $0.5523 $115.9830
325+ $0.5352 $173.9400
450+ $0.5179 $233.0550
580+ $0.5006 $290.3480
775+ $0.4488 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess