EN
  • EN
  • DE

RDD050N20

Part No RDD050N20
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 10V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1242186-RDD050N20
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDD050N20 CAD Model

Description

The RDD050N20 is an N-channel power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speeds. It is commonly used in applications where efficient power management and minimal power loss are critical.

Applications:

  • DC-DC converters: Used in voltage regulators and power supplies for converting DC voltage levels efficiently.
  • Motor control: Employed in motor drives and inverters for controlling the speed and torque of electric motors.
  • Power inverters: Used in inverters to convert DC power to AC power.
  • Load switches: Controlling power distribution by switching power to various loads.
  • Solid-state relays: Replacing mechanical relays with faster and more reliable solid-state switches.

Features:

  • N-channel MOSFET: Offers efficient switching performance.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.
  • Avalanche rated: Can withstand transient voltage spikes, enhancing reliability.
  • High current capability: Can handle high current loads.
  • Low gate charge (Qg): Reduces the gate drive power requirements.

Benefits:

  • High efficiency: Minimizes power loss, reducing heat dissipation and improving energy efficiency.
  • Improved power density: Allows for smaller and more compact power electronic designs.
  • Enhanced reliability: Robust design and avalanche rating ensure reliable operation in demanding environments.
  • Reduced component count: Integrates the power switching function into a single component.
  • Simplified design: Easy to integrate into existing power electronic designs.

The RDD050N20 typically features a voltage rating of 200V and an on-resistance (RDS(on)) in the milliohm range (the exact value depends on the gate voltage). The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses, resulting in overall high efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness and reliability.

This MOSFET is often available in various package options, such as TO-252 or TO-220, allowing for flexible mounting and heat sinking. The low gate charge also simplifies the gate drive circuitry, reducing the overall system cost and complexity. The RDD050N20 is an excellent choice for designers seeking a high-performance and reliable power MOSFET for demanding power switching applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3774 $65.6418
16+ $7.6946 $123.1136
24+ $7.4544 $178.9056
33+ $7.2141 $238.0653
42+ $6.9727 $292.8534
56+ $6.2520 $350.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess