EN
  • EN
  • DE

RF101L2S

Part No RF101L2S
Manufacturer Rohm Semiconductor
Description Fast recovery Diodes (Silicon Epitaxial Planar)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1242480-RF101L2S
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF101L2S CAD Model

Description

The RF101L2S is a fast recovery diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring high-speed switching and low forward voltage drop, making it suitable for efficient power rectification and protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the output rectifier stage to improve efficiency.
  • Freewheeling Diodes: Protects inductive loads in motor control and relay circuits.
  • Power Factor Correction (PFC): Improves power efficiency in electronic devices.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.

Features:

  • Fast Recovery Time: Enables high-speed switching.
  • Low Forward Voltage Drop: Minimizes power loss.
  • High Surge Current Capability: Provides robustness against current spikes.
  • Surface Mount Package: Facilitates easy integration into circuit boards.
  • High Reliability: Ensures stable and consistent operation.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Faster Switching Speeds: Allows for higher frequency operation.
  • Enhanced System Protection: Protects circuits from voltage spikes and reverse polarity.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Stable Performance: Ensures reliable operation in demanding environments.

Additional Details:

The RF101L2S achieves its fast recovery time through careful design and manufacturing processes. The low forward voltage drop minimizes power dissipation, which contributes to overall efficiency. The diode's surge current capability ensures that it can withstand transient current spikes without damage. It is commonly available in a small surface mount package, which simplifies the assembly process. The RF101L2S is designed to meet stringent quality and reliability standards, ensuring long-term performance in demanding applications. This diode is particularly well-suited for use in high-frequency switching power supplies, where its fast recovery time and low forward voltage drop are critical for achieving high efficiency. Furthermore the device conforms to industry standards for environmental compliance.

This diode is also frequently used in LED lighting applications. Its ability to quickly switch and efficiently rectify power makes it an excellent choice for driving LEDs with minimal power loss. The robust design ensures that it can withstand the high current demands of LED lighting systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1548 $58.0500
910+ $0.1271 $115.6610
1,405+ $0.1236 $173.6580
1,945+ $0.1190 $231.4550
2,500+ $0.1155 $288.7500
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,800 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess