EN
  • EN
  • DE

RF2001NS3SWTL

Part No RF2001NS3SWTL
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 182690-RF2001NS3SWTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2001NS3SWTL CAD Model

Description

The RF2001NS3SWTL is a Schottky Barrier Diode from Rohm Semiconductor. It is designed for high-efficiency, high-speed switching applications. The suffix "SWTL" likely indicates specific packaging details related to tape and reel for automated assembly.

Applications:

  • DC-DC converters: Used for efficient voltage conversion in power supplies.
  • Reverse polarity protection: Prevents damage from accidental reverse voltage connections.
  • High-speed switching circuits: Employed in applications demanding rapid switching speeds.
  • LED lighting: Used for efficient LED driving circuits.
  • Portable devices: Widely used in battery-powered devices for efficient power management.

Features:

  • Low forward voltage drop: Reduces power dissipation and increases efficiency.
  • Fast reverse recovery time: Enables high-speed switching with minimal losses.
  • High surge current capability: Provides robustness against transient current surges.
  • Surface-mount package: Suitable for automated assembly and compact designs.
  • SWTL Packaging: Optimized for automated pick-and-place assembly processes.

Benefits:

  • Improved efficiency: Minimizes power loss and enhances overall system performance.
  • Faster switching speeds: Enables more efficient and responsive circuit operation.
  • Enhanced protection: Safeguards circuits from damage due to voltage spikes or reverse polarity.
  • Reduced size and weight: Allows for more compact and portable device designs.
  • Cost-effective assembly: Simplifies manufacturing and reduces production costs.

Additional Details:

The RF2001NS3SWTL typically exhibits a low forward voltage drop, usually around 0.4V, and a rapid reverse recovery time. The SWTL packaging variation is specifically designed for surface mount technology (SMT) and tape and reel automation to reduce manufacturing time and costs. Its small footprint and high performance make it ideal for modern electronic devices where size and efficiency are critical.

Refer to the official Rohm Semiconductor datasheet for detailed electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess