EN
  • EN
  • DE

RF2001TM3SW

Part No RF2001TM3SW
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 182693-RF2001TM3SW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2001TM3SW CAD Model

Description

The RF2001TM3SW is a Schottky Barrier Diode produced by Rohm Semiconductor, optimized for high-speed switching and efficient rectification. The "TM3SW" suffix likely indicates a specific packaging configuration or tape-and-reel specification tailored for automated assembly processes.

Applications:

  • DC-DC converters: Used for efficient voltage conversion in power supplies.
  • Reverse polarity protection: Protects circuits from damage due to reversed power supply connections.
  • High-speed switching circuits: Employed in applications requiring rapid switching speeds.
  • LED Lighting: Used in LED driver circuits to enhance efficiency.
  • Portable Devices: Extensively used in battery-powered electronics for power management.

Features:

  • Low forward voltage drop: Minimizes power dissipation, enhancing overall efficiency.
  • Fast reverse recovery time: Enables high-speed switching and reduces switching losses.
  • High surge current capability: Withstands transient current surges, improving reliability.
  • Surface Mount Device (SMD): Suitable for automated assembly and compact designs.
  • TM3SW Packaging: Optimized for automated pick-and-place assembly.

Benefits:

  • Improved Efficiency: Reduces energy consumption, leading to cost savings and longer battery life.
  • Faster Switching Speeds: Enables more efficient and responsive circuit operation.
  • Enhanced Circuit Protection: Safeguards circuits from damage due to voltage spikes or polarity reversals.
  • Simplified Manufacturing: Streamlines assembly processes and reduces production costs.
  • Compact Design: Allows for smaller and lighter electronic products.

Additional Details:

The RF2001TM3SW features a low forward voltage drop, typically around 0.4V, and a fast reverse recovery time, enabling efficient and high-speed operation. Its design is optimized for surface-mount technology (SMT) and the TM3SW packaging is tailored for automated tape and reel assembly. This diode is commonly found in modern electronic devices where size, efficiency, and automated manufacturing are critical.

For detailed specifications, including maximum ratings, electrical characteristics, and application guidelines, always refer to the official Rohm Semiconductor datasheet.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess