The RF4E075AT is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for various applications requiring fast switching speed and low forward voltage drop. These features make it suitable for efficient rectification and protection circuits.
Applications
- DC-DC converters
- Reverse polarity protection
- Freewheeling diodes in inductive circuits
- Switching power supplies
- High-frequency rectification
Features
- Low forward voltage drop
- Fast switching speed
- Low leakage current
- Small package size
- High surge current capability
Benefits
- Improves efficiency in power conversion circuits with its low forward voltage drop.
- Enables high-frequency operation due to its fast switching speed.
- Minimizes power losses with its low leakage current.
- Saves board space due to its small package size.
- Provides reliable protection against voltage spikes.
Additional Details
The RF4E075AT is typically available in a surface-mount package. The forward voltage drop is typically in the range of 0.3V to 0.5V at the rated current. The reverse leakage current is typically very low, in the microampere range. The maximum repetitive reverse voltage (VRRM) is a key parameter, usually around 75V in these parts. The forward current is a crucial characteristic – it indicates the continuous forward current the diode can handle without damage, typically 4A to 5A. Proper PCB layout is important to minimize parasitic inductance and capacitance, ensuring optimal switching performance. The operating temperature range is typically from -40°C to +125°C. It is often used in boost converters and buck converters, and for protection against inductive kickback when switching inductive loads. The small size and high performance characteristics make it suited for portable devices.