EN
  • EN
  • DE

RFN2L4S

Part No RFN2L4S
Manufacturer Rohm Semiconductor
Description Super Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1242776-RFN2L4S
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFN2L4S CAD Model

Description

The RFN2L4S is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications with low forward voltage drop and minimal reverse recovery time. This diode is part of Rohm's extensive lineup of discrete semiconductors, known for their quality and reliability.

Applications

  • High-Efficiency DC-DC Converters
  • Reverse polarity protection
  • High frequency rectification
  • Free-wheeling diode in inductive loads
  • Switching power supplies

Features

  • Low forward voltage (VF) for improved efficiency
  • Low reverse current (IR) reduces power loss
  • High-speed switching capabilities for high-frequency applications
  • Compact surface mount package
  • RoHS compliant

Benefits

  • Enhances the efficiency of power conversion circuits, leading to lower energy consumption.
  • Reduces power dissipation and heat generation, improving overall system reliability.
  • Enables high-frequency operation in switching power supplies and converters.
  • Simplifies PCB layout and reduces component size.
  • Environmentally friendly due to compliance with RoHS standards.

Specifications

The RFN2L4S typically features a forward voltage (VF) of around 0.4V to 0.6V at its rated forward current. It has a low reverse leakage current, typically in the microampere range. The diode is designed for surface mount assembly. Detailed electrical characteristics can be found in the manufacturer's datasheet.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3299 $59.9382
43+ $2.7327 $117.5061
66+ $2.6473 $174.7218
91+ $2.5618 $233.1238
117+ $2.4763 $289.7271
157+ $2.2199 $348.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess