EN
  • EN
  • DE

RK4410TB

Part No RK4410TB
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088505-RK4410TB
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RK4410TB CAD Model

Description

The RK4410TB is a P-channel MOSFET from Rohm Semiconductor, designed for high-speed switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for power management and load switching in various electronic devices.

Applications:

  • Power Management Circuits: Used in DC-DC converters and voltage regulators to efficiently switch power.
  • Load Switching: Implemented in circuits that require controlled switching of loads, such as motors or LEDs.
  • Battery Management Systems (BMS): Used for battery protection and charge/discharge control.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices for power management.
  • DC-DC Conversion: Used in various DC-DC converter topologies.

Features:

  • Low On-Resistance: Minimizes power loss and enhances efficiency during conduction.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • P-Channel MOSFET: Simplifies gate drive circuitry in certain configurations.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Halogen-Free: RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power management applications.
  • Enhanced Thermal Performance: Efficient switching minimizes heat generation.
  • Simplified Design: P-channel configuration can simplify gate drive requirements.
  • Compact Size: Surface mount package allows for integration into small form factor devices.
  • Reliable Operation: Designed for stable and reliable performance in demanding applications.

Technical Specifications:

The RK4410TB typically features a drain-source voltage (Vds) rating of -30V, a gate-source voltage (Vgs) rating of ±20V, and a continuous drain current (Id) rating that varies based on temperature. The on-resistance (Rds(on)) is typically low, contributing to its efficiency. The specific values can be found on the Rohm Semiconductor datasheet for the RK4410TB.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess