EN
  • EN
  • DE

RK4936-TBB

Part No RK4936-TBB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 295567-RK4936-TBB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK4936-TBB CAD Model

Description

The RK4936-TBB is a P-channel MOSFET from Rohm Semiconductor, designed for various switching and power management applications. This MOSFET is known for its low on-resistance and high-speed switching capabilities, making it suitable for efficient power control in electronic circuits.

Applications

  • Load Switching: Controlling power supply to different parts of a circuit.
  • Power Management Circuits: Efficiently managing power in electronic devices.
  • DC-DC Converters: Used in voltage regulation and conversion applications.
  • Battery-Powered Devices: Ideal for managing battery power in portable devices.

Features

  • P-Channel MOSFET: Provides straightforward gate drive requirements.
  • Low On-Resistance (Rds(on)): Minimizes power losses during switching.
  • High-Speed Switching: Enables fast and efficient switching operations.
  • Small Surface Mount Package: Suitable for compact and dense circuit board designs.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • Increased Efficiency: Reduces power dissipation, enhancing overall circuit efficiency.
  • Simplified Design: Easy integration due to simple gate drive requirements.
  • Compact Solution: Saves space on circuit boards, ideal for portable devices.
  • Reliable Performance: Provides consistent and stable operation under various conditions.

Additional Details

The RK4936-TBB is characterized by its low gate threshold voltage, which allows it to be easily driven by logic-level signals, simplifying the driving circuitry. The maximum drain-source voltage (Vds) rating is typically around -30V, and the continuous drain current (Id) capability depends on the package and operating conditions. The device is often available in small surface-mount packages like SOT-23. The low on-resistance contributes significantly to reduced power dissipation and heat generation, improving the overall reliability of the application. Designers can refer to the comprehensive datasheets provided by Rohm Semiconductor for detailed electrical characteristics, thermal resistance information, and application guidelines. The RK4936-TBB is a reliable and efficient solution for a variety of power switching and management applications.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess