EN
  • EN
  • DE

RLS4148TE-17

Part No RLS4148TE-17
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183346-RLS4148TE-17
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLS4148TE-17 CAD Model

Description

The RLS4148TE-17 is a high-speed switching diode from Rohm Semiconductor, designed for applications requiring fast and efficient switching characteristics. This diode is commonly used in a variety of electronic circuits due to its reliable performance and compact size.

Applications

  • High-Speed Switching Circuits: Ideal for applications where rapid switching is crucial, such as inverters and converters.
  • Signal Clamping and Protection: Used to clamp voltage levels and protect sensitive components from overvoltage conditions.
  • Small Signal Rectification: Suitable for rectifying small AC signals in various electronic devices.
  • Logic Circuits: Implemented in logic gates and other digital circuits for signal processing.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in electronic systems.

Features

  • Fast Reverse Recovery Time: Minimizes switching losses and improves circuit efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and enhances overall performance.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection.
  • Small Surface Mount Package: Facilitates compact and efficient circuit designs.
  • High Reliability: Ensures stable and consistent performance over a long operational life.

Benefits

  • Enhanced Switching Performance: Fast switching characteristics lead to improved circuit responsiveness.
  • Reduced Power Consumption: Low forward voltage drop contributes to lower energy usage and heat generation.
  • Improved Circuit Protection: High surge current capability safeguards against transient voltage spikes.
  • Compact Design Integration: Small surface mount package allows for use in miniaturized electronic devices.
  • Reliable and Durable Operation: Ensures consistent and dependable performance, reducing maintenance costs.

Technical Specifications (Typical)

  • Reverse Voltage (VR): 75 V (Consult datasheet for exact values).
  • Forward Current (IF): 150 mA (Consult datasheet for exact values).
  • Reverse Recovery Time (trr): 4 ns (Typical, confirm from datasheet).
  • Forward Voltage (VF): 1.0 V (Max @ IF = 100 mA, confirm from datasheet).
  • Package Type: SOD-323 (Confirm package details with datasheet).

The Rohm Semiconductor RLS4148TE-17 is a versatile and efficient high-speed switching diode, ideal for a variety of applications requiring fast switching and reliable performance. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal usage.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess