EN
  • EN
  • DE

RLZ15A

Part No RLZ15A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183377-RLZ15A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZ15A CAD Model

Description

The RLZ15A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage and overvoltage protection in various electronic circuits. Zener diodes are engineered to operate in the reverse breakdown region, allowing them to maintain a constant voltage output despite variations in input voltage or load current. This makes them essential components for safeguarding sensitive electronics and ensuring stable circuit performance.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in electronic devices.
  • Clipping and clamping circuits to limit voltage levels.
  • Reference voltage sources for analog circuits.
  • Transient voltage suppression.

Features:

  • Stable Zener Voltage: Provides a precise and reliable reference voltage, typically around 15V.
  • Low Reverse Leakage Current: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Compact Package: Suitable for space-constrained applications.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.

Benefits:

  • Precise Voltage Regulation: Protects sensitive components by maintaining a stable voltage output.
  • Enhanced Circuit Protection: Prevents damage from overvoltage conditions, extending the lifespan of electronic devices.
  • Improved System Stability: Provides a stable reference voltage, ensuring consistent analog circuit performance.
  • Reduced Power Consumption: Low leakage current contributes to overall energy efficiency.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a reasonable cost.

Additional Details:

The RLZ15A Zener diode has a Zener voltage of approximately 15 volts; however, the exact voltage should be verified using the product datasheet. Its compact surface-mount package enables high-density board layouts. Its quick response to voltage transients makes it a reliable choice for protecting sensitive components. In applications with high power dissipation, proper thermal management is important to prevent overheating and maintain performance. Ensuring the reverse current stays within the diode's specified limits is crucial for long-term reliability and optimal performance. This device is commonly used in diverse electronic applications, including portable devices, industrial equipment, and automotive electronics, where a stable 15V reference is required. Always refer to the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess