EN
  • EN
  • DE

RN731H

Part No RN731H
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 297905-RN731H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN731H CAD Model

Description

The RN731H series are thin film chip resistors manufactured by Rohm Semiconductor, designed for high precision and reliability in a variety of applications. These resistors offer tight tolerances and excellent stability, making them suitable for demanding circuit designs.

Applications:

  • Precision analog circuits
  • Sensor circuits
  • Instrumentation amplifiers
  • Voltage dividers
  • Current sensing

Features:

  • High precision thin film resistor element: Ensures accurate and stable resistance values.
  • Tight tolerance: Typically available with tolerances of 0.1% or 0.5%.
  • Low temperature coefficient of resistance (TCR): Provides minimal resistance change over temperature.
  • Excellent long-term stability: Maintains resistance value over extended periods of operation.
  • Compact size: Suitable for high-density circuit designs.

Benefits:

  • Improved Circuit Accuracy: Tight tolerances minimize errors in precision circuits.
  • Stable Performance: Low TCR ensures consistent operation over a wide temperature range.
  • Enhanced Reliability: Thin film construction provides long-term stability and robustness.
  • Reduced Design Complexity: Precise resistance values simplify circuit design and calibration.

Additional Details:

  • Resistance Range: Available in a wide range of resistance values, typically from 10 ohms to 1 megohm.
  • Power Rating: Typically 0.1W or 0.063W depending on the package size.
  • Operating Temperature Range: Typically -55°C to +155°C.
  • Package: Available in various chip sizes such as 0402, 0603, and 0805.
  • Termination: RoHS compliant terminations

The Rohm RN731H series offers a great combination of precision, stability, and reliability. These resistors are a reliable solution where accuracy and consistent performance are critical.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess