The RPI-0125(B) is a phototransistor manufactured by Rohm Semiconductor. This device is designed to detect infrared (IR) light and convert it into an electrical signal. It is commonly used in a wide range of applications requiring optical sensing and control.
Applications
- Optical switches
- Encoders
- Object detection sensors
- Light curtains
- Remote control systems
Features
- High sensitivity to infrared light
- Fast response time
- Compact package size
- Operating Wavelength: 940nm
- Collector-Emitter Voltage (VCEO): 30V
- Collector Current (IC): 20mA
- Wide viewing angle
Benefits
- Accurate detection of infrared light, ensuring reliable operation in sensing applications.
- High-speed performance due to fast response time, enabling real-time control and monitoring.
- Easy integration with compact package, allowing for use in space-constrained designs.
- Versatile usage with a wide viewing angle, accommodating various optical configurations.
- Low power consumption, contributing to energy-efficient systems.
Additional Details
The RPI-0125(B) phototransistor is designed for stable and reliable performance in diverse environmental conditions. It is commonly used in conjunction with an infrared LED as a complete optical sensing solution. Rohm Semiconductor's reputation for quality ensures consistent and dependable operation.