EN
  • EN
  • DE

RPI-0127

Part No RPI-0127
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Optical Sensors - Photointerrupters - SlotType - TransistorOutput
Win Source Part Number 183866-RPI-0127
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-0127 CAD Model

Description

The RPI-0127 is a photodiode manufactured by Rohm Semiconductor. This device is designed to detect infrared light and is suitable for a variety of applications requiring optical sensing and detection.

Applications:

  • Remote control systems
  • Light barriers
  • Optical switches
  • Encoders
  • Optical sensors for industrial automation

Features:

  • High sensitivity to infrared light
  • Fast response time
  • Compact size for easy integration
  • Low dark current
  • Wide viewing angle

Benefits:

  • Accurate and reliable detection of infrared signals
  • High-speed operation for real-time applications
  • Space-saving design for miniaturized devices
  • Minimal noise interference for improved signal clarity
  • Versatile application due to broad angular sensitivity

Additional Details:

The RPI-0127 photodiode operates by converting incident light into an electrical current. The amount of current generated is proportional to the intensity of the light. This allows the photodiode to be used as a sensor to measure light levels or detect the presence of an object. Its construction utilizes advanced semiconductor materials and precision manufacturing techniques to achieve its high performance characteristics. The device is typically packaged in a molded plastic housing, designed to protect the photodiode element and facilitate mounting.

Key specifications for the RPI-0127 include its spectral sensitivity range, responsivity, dark current, and capacitance. The spectral sensitivity range indicates the wavelengths of light that the photodiode is most sensitive to. Responsivity defines the amount of current generated per unit of light intensity. Dark current is the current that flows through the photodiode in the absence of light, and should be as low as possible. The capacitance of the photodiode affects its response time. Refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance in your application.

You May Also Be Interested in

Omron
SENSOR OPT SLOT MODULE R-SHAPE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 3M
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,896 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess