EN
  • EN
  • DE

RPI-129BN

Part No RPI-129BN
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description PHOTOINTERRUPTER ULTRAMIN HI RES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Continuous forward current- Max 50mA
Maximum Current Collector 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 10μs
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1092592-RPI-129BN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RPI-129BN CAD Model

Description

The RPI-129BN is a reflective photosensor manufactured by Rohm Semiconductor. It integrates an infrared LED and a phototransistor in a single package. It detects the presence or absence of an object by measuring the amount of infrared light reflected back to the phototransistor.

Applications

  • Object Detection: Detecting the presence or absence of objects in various applications.
  • Line Following: Used in robotics for line following applications.
  • Edge Detection: Detecting edges for counting or positioning purposes.
  • Proximity Sensing: Sensing the proximity of an object.
  • Automated Machinery: Used in automated machinery for position sensing and control.
  • Gaming Devices: Employed in gaming devices for motion and object detection.

Features

  • Reflective Photosensor: Detects reflected infrared light.
  • Integrated IR LED and Phototransistor: Contains both the light source and detector.
  • Compact Package: Small size for easy integration.
  • High Sensitivity: Detects small changes in reflected light.
  • Fast Response Time: Provides quick and accurate object detection.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Simple Object Detection: Provides a simple and reliable way to detect objects.
  • Easy to Use: Easy to integrate into existing circuits and systems.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Accurate Sensing: Provides accurate and reliable object detection.
  • Cost Effective: Offers a cost-effective solution for object detection.

Additional Details

The RPI-129BN operates at a typical wavelength of 940nm. The phototransistor's collector current increases when infrared light is reflected back onto it. The output signal can be easily processed by a microcontroller or other electronic circuit. The typical operating voltage is around 5V. The sensing distance depends on the reflectivity of the object being detected. This sensor is commonly used in robotics, automation, and other applications requiring reliable object detection. The package is typically a leaded through-hole type, making it easy to prototype and experiment with.

You May Also Be Interested in

Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODUL 3M CBL
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE T-SHAPE-7
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE L-SHAPE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess