EN
  • EN
  • DE

RPM7136-H4R

Part No RPM7136-H4R
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description RECEIVER REMOTE CTRL 36KHZ TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 15m
Carrier Frequency 36.0kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 1.5mA
Orientation Top View
Mounting Through Hole
Temperature Range - Operating -10°C to 75°C (TA)
Win Source Part Number 046369-RPM7136-H4R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPM7136-H4R CAD Model

Description

The RPM7136-H4R is an infrared remote control receiver module manufactured by Rohm Semiconductor. It is designed to receive and decode infrared signals transmitted from remote controls. This module is commonly used in various consumer electronic devices that require remote control functionality.

Applications

  • Televisions: Enables remote control operation for channel selection, volume adjustment, and power control.
  • Audio/Video Receivers: Receives commands for adjusting volume, changing inputs, and controlling playback functions.
  • DVD and Blu-ray Players: Facilitates remote control of playback features like play, pause, stop, and skip.
  • Set-Top Boxes: Allows users to navigate menus, change channels, and access various content options via remote control.
  • Air Conditioners: Enables remote adjustment of temperature, fan speed, and operating modes.

Features

  • Compact Package: Space-saving design for easy integration into electronic devices.
  • High Sensitivity: Ensures reliable reception of infrared signals, even at longer distances.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Internal Filter: Blocks unwanted noise and interference, ensuring accurate signal reception.
  • Automatic Gain Control (AGC): Maintains a stable output signal level, even with varying signal strengths.

Benefits

  • Simplified Remote Control Integration: Streamlines the process of adding remote control functionality to devices.
  • Enhanced Reliability: Robust design ensures consistent and dependable performance.
  • Reduced Power Consumption: Extends battery life in portable devices and minimizes energy usage in other applications.
  • Improved Noise Immunity: Minimizes the impact of external interference on signal reception.
  • Stable Output Signal: Provides reliable data for decoding and processing remote control commands.

Additional Details

The RPM7136-H4R typically operates at a supply voltage of 5V. It is designed to receive infrared signals modulated at a carrier frequency of approximately 36kHz. The module outputs a digital signal corresponding to the decoded remote control commands. An external pull-up resistor is generally recommended for the output pin. The operating temperature range usually spans from -25°C to +85°C. The Automatic Gain Control (AGC) feature automatically adjusts the gain of the internal amplifier to compensate for variations in signal strength, ensuring a consistent output level.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9981 $59.9620
47+ $2.4601 $115.6247
73+ $2.3832 $173.9736
101+ $2.3062 $232.9262
130+ $2.2294 $289.8220
174+ $1.9988 $347.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess