EN
  • EN
  • DE

RQ1C075UN

Part No RQ1C075UN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 1.5V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243698-RQ1C075UN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ1C075UN CAD Model

Description

The RQ1C075UN is a P-channel MOSFET from Rohm Semiconductor, designed for high-speed switching applications and power management circuits. It offers low on-resistance and excellent switching characteristics, contributing to improved efficiency and reduced power loss in various electronic devices.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • Backlight inverters

Features

  • P-Channel MOSFET
  • Low on-resistance (Rds(on)) to minimize conduction losses
  • High-speed switching capability
  • Low gate charge (Qg) for efficient switching
  • Avalanche rated
  • Surface mount package
  • Lead-free construction

Benefits

  • Improved energy efficiency due to low on-resistance and reduced switching losses.
  • Compact design suitable for space-constrained applications thanks to its surface mount package.
  • Enhanced reliability through avalanche rating, providing robustness against voltage transients.
  • Simplified thermal management due to efficient power dissipation.
  • Environmentally friendly due to its lead-free construction.

Technical Specifications

The RQ1C075UN features a drain-source voltage (Vds) rating of -12V and a continuous drain current (Id) rating that depends on the operating temperature and heatsinking conditions. It typically has an Rds(on) value in the milliohm range. The gate-source voltage (Vgs) is typically rated at +/-8V. The device is typically available in a small surface-mount package such as a WSON package. Precise values for these and other parameters such as gate charge (Qg), input capacitance (Ciss), and output capacitance (Coss) can be found in the device datasheet. It is crucial to consult the datasheet for accurate and up-to-date specifications before using this MOSFET in any design.

The device's low on-resistance minimizes conduction losses, making it suitable for applications where efficiency is critical. Its fast switching speed enables efficient operation in high-frequency circuits. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its reliability. The small surface-mount package allows for compact designs, making it ideal for portable devices and other space-constrained applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3225 $51.6000
380+ $0.2647 $100.5860
590+ $0.2564 $151.2760
810+ $0.2481 $200.9610
1,045+ $0.2399 $250.6955
1,400+ $0.2150 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess