EN
  • EN
  • DE

RQ3E120ATTB

Part No RQ3E120ATTB
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 12A HSMT8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3200pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2W (Ta)
Rds On (Maximum) @ Id, Vgs 8 mOhm @ 12A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 8-HSMT (3.2x3)
Package 8-PowerVDFN
Win Source Part Number 793363-RQ3E120ATTB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ3E120ATTB CAD Model

Description

The RQ3E120ATTB is a 1200V, 3A silicon carbide (SiC) Schottky barrier diode (SBD) from Rohm Semiconductor. It is designed to offer superior performance compared to traditional silicon diodes, particularly in high-voltage and high-frequency applications. This device boasts a low forward voltage drop and minimal reverse recovery charge, enabling efficient and fast switching operation.

Applications

  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Solar inverters
  • Electric vehicle (EV) chargers
  • Motor drives

Features

  • High voltage capability: 1200V breakdown voltage allows use in high voltage applications.
  • Low forward voltage (VF): Reduces conduction losses and improves efficiency.
  • Zero reverse recovery current: Eliminates switching losses and reduces EMI.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • High-speed switching: Enables high-frequency operation and reduces switching losses.
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-220AB

Benefits

  • Improved energy efficiency: Lower switching and conduction losses translate to higher overall system efficiency.
  • Reduced system size and cost: Higher switching frequencies allow for smaller passive components.
  • Increased system reliability: Robust design and high surge current capability enhance system reliability.
  • Simplified thermal management: Lower losses reduce heat generation, simplifying thermal design.
  • Enhanced performance in high-frequency applications: Fast switching speed enables better performance in high-frequency power converters.

Additional Details

The RQ3E120ATTB is particularly well-suited for applications where high efficiency, high reliability, and compact size are critical. Its SiC technology enables significant improvements in performance compared to traditional silicon diodes. The device's low forward voltage and zero reverse recovery current contribute to reduced power losses and improved thermal management. The TO-220AB package facilitates easy mounting and heatsinking.

This SiC SBD offers a compelling solution for a wide range of power electronics applications, enabling designers to achieve higher efficiency, smaller size, and improved reliability in their systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2461 $50.4505
500+ $0.2020 $101.0000
770+ $0.1957 $150.6890
1,060+ $0.1893 $200.6580
1,370+ $0.1830 $250.7100
1,830+ $0.1641 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess