EN
  • EN
  • DE

RSA12LGJ

Part No RSA12LGJ
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 183973-RSA12LGJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA12LGJ CAD Model

Description

The RSA12LGJ, manufactured by Rohm Semiconductor, is a Schottky barrier diode designed for high-efficiency rectification and fast switching applications. This diode is engineered to minimize power loss and improve overall system performance in various electronic circuits.

Applications

  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diode in inductive loads
  • High-frequency rectification

Features

  • Low forward voltage drop (VF) for enhanced efficiency
  • Fast reverse recovery time (trr) for high-frequency operation
  • Small surface-mount device (SMD) package
  • High surge current capability
  • Operating temperature range suitable for industrial applications
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Reduces power consumption in power supply circuits
  • Improves the efficiency of DC-DC converters
  • Protects circuits from reverse polarity damage
  • Minimizes switching losses in high-frequency applications
  • Allows for compact and space-saving designs
  • Complies with environmental regulations

Additional Details

The RSA12LGJ diode typically features a low forward voltage drop, often in the range of 0.3V to 0.5V, which helps to minimize power loss and improve overall efficiency. Its fast reverse recovery time, typically in the nanosecond range, makes it suitable for high-frequency switching applications. The small SMD package facilitates automated assembly and reduces the overall footprint on the printed circuit board. Rohm Semiconductor emphasizes the reliability and stability of their Schottky barrier diodes, ensuring consistent performance across a wide range of operating conditions. The diode's low leakage current further contributes to its efficiency and makes it suitable for battery-powered applications. The RSA12LGJ is commonly used in portable devices, consumer electronics, and industrial equipment where efficiency and size are critical considerations. Its robust design ensures reliable operation even under harsh conditions. Furthermore, it is available in various packaging options to meet different assembly requirements.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess