EN
  • EN
  • DE

RSA5LAG

Part No RSA5LAG
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 183981-RSA5LAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA5LAG CAD Model

Description

The RSA5LAG is a TVS (Transient Voltage Suppressor) diode manufactured by Rohm Semiconductor. This component is designed to safeguard sensitive electronic circuits from damage caused by electrostatic discharge (ESD), lightning strikes, and other transient voltage events.

Applications

  • Portable Electronics: Protection for smartphones, tablets, and other mobile devices against ESD and voltage surges.
  • Data Lines: Safeguarding data communication lines such as USB, HDMI, and Ethernet ports in various electronic devices.
  • Automotive Applications: Protecting automotive electronic control units (ECUs) and sensors from transient voltages.
  • Industrial Equipment: Surge protection for industrial control systems, sensors, and communication interfaces.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the peak voltage during a surge event, preventing damage to downstream components.
  • Fast Response Time: Reacts quickly to transient voltage surges, ensuring rapid protection.
  • Small Package Size: Enables easy integration into compact electronic designs.
  • High Surge Capability: Withstands high surge currents without degradation or failure.
  • Low Leakage Current: Minimizes power consumption and ensures minimal impact on circuit performance.

Benefits

  • Enhanced System Reliability: Improves the robustness of electronic systems by protecting against voltage surges and ESD.
  • Reduced Field Failures: Minimizes the risk of equipment failure due to transient voltage events, reducing maintenance costs and downtime.
  • Improved Product Lifespan: Extends the life of electronic devices by preventing damage from voltage surges.
  • Compliance with Industry Standards: Helps manufacturers meet regulatory requirements for ESD and surge protection.

Specifications

The RSA5LAG typically comes in a small surface-mount package. Key specifications include:

  • Reverse Stand-off Voltage: e.g., 5V (Maximum voltage that can be continuously applied without triggering the TVS).
  • Breakdown Voltage: Voltage at which the TVS starts to conduct significantly.
  • Clamping Voltage: Maximum voltage the TVS will allow during a surge event.
  • Peak Pulse Current (Ipp): Maximum surge current the TVS can withstand.
  • Operating Temperature Range: e.g., -55°C to +125°C

Always refer to the manufacturer's datasheet for detailed and precise specifications.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess