EN
  • EN
  • DE

RSR020P05TL

Part No RSR020P05TL
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 45V 2A TSMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 45V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 4.5nC @ 4.5V
Max Input Capacitance 500pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 540mW (Ta)
Maximum Rds On at Id,Vgs 190 mOhm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT3
Dimension SC-96
Win Source Part Number 114056-RSR020P05TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSR020P05TL CAD Model

Description

The RSR020P05TL is a P-channel MOSFET from Rohm Semiconductor, optimized for power management and switching applications. This MOSFET is designed with Rohm's advanced process technology, providing low on-resistance and rapid switching capabilities, which contribute to enhanced efficiency and reduced power dissipation in circuit designs.

Applications

  • DC-DC Converters: Used in voltage regulation circuits for efficient power conversion in electronic devices.
  • Load Switching: Suitable for controlling power distribution in a variety of applications.
  • Power Management in Portable Devices: Well-suited for battery-powered systems needing optimal efficiency and minimal energy consumption.
  • Motor Control: Applied in low-power motor control circuits to regulate motor operation.

Features

  • P-Channel MOSFET: Designed for low-side switching applications in power circuits.
  • Low On-Resistance (RDS(on)): Reduces power loss, enhancing overall system efficiency.
  • Fast Switching Speed: Facilitates high-frequency operation, improving transient response.
  • Surface Mount Package: Enables automated assembly, and allows for compact and efficient PCB layouts.
  • Lead-Free: RoHS compliant, minimizing environmental impact.

Benefits

  • Increased Energy Efficiency: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Compact Design: Space-saving surface mount package allows for miniaturized product designs.
  • Reliable Performance: Rohm's manufacturing expertise ensures stable and consistent operation across various conditions.
  • Simplified Circuit Integration: Easy to incorporate into existing and new power management systems.
  • Environmentally Compliant: Lead-free construction meets environmental regulatory requirements.

Additional Details

The RSR020P05TL is characterized by its specified drain-source voltage (VDS) rating, designed to accommodate various input voltage levels common in electronic setups. The gate-source voltage (VGS) rating ensures secure and reliable operation within defined control parameters. The MOSFET's low gate charge contributes to quicker switching performance and reduced power usage. Provided in a small surface-mount package, the MOSFET optimizes the utilization of space on printed circuit boards. Rohm Semiconductor's stringent quality control ensures consistent, dependable performance in demanding operational scenarios. This MOSFET is also engineered to diminish electromagnetic interference (EMI), further enhancing its usefulness in sensitive applications. The device is rated to perform within a particular temperature range, which secures stability and longevity under different operational circumstances.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess