EN
  • EN
  • DE

RSZ5226B

Part No RSZ5226B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299509-RSZ5226B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSZ5226B CAD Model

Description

The RSZ5226B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide a stable reference voltage, making it ideal for applications such as voltage regulation and transient suppression.

Applications:

  • Voltage Regulation: Provides a stable output voltage in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive components from excessive voltage.
  • Transient Suppression: Absorbs voltage spikes to prevent damage to circuits.
  • Clipping Circuits: Limits the voltage in signal processing applications.
  • Reference Voltage in Measurement Equipment: Provides a stable reference for accurate measurements.

Features:

  • Precise Zener Voltage: Ensures a stable and accurate reference voltage.
  • Low Dynamic Impedance: Maintains stable regulation under varying current conditions.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Pb-Free (RoHS Compliant): Environmentally friendly and meets RoHS standards.

Benefits:

  • Stable Output Voltage: Ensures consistent performance of regulated circuits.
  • Protection from Voltage Spikes: Enhances the reliability and lifespan of electronic devices.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Reliable Performance: High surge current capability ensures robust operation in demanding environments.
  • Environmental Compliance: RoHS compliance ensures that the component is environmentally friendly.

The RSZ5226B Zener diode is designed to deliver stable and reliable performance in a variety of electronic applications. Its precise Zener voltage ensures accurate voltage regulation, while its low dynamic impedance maintains stable regulation under varying current conditions. The small surface mount package is ideal for compact designs and automated assembly. The diode's ability to withstand high surge currents provides added protection against voltage spikes, making it a valuable component in sensitive electronic circuits. Its compliance with RoHS standards also ensures it meets environmental requirements.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess