EN
  • EN
  • DE

SCS112AG

Part No SCS112AG
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description SiC Schottky Barrier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1247227-SCS112AG
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCS112AG CAD Model

Description

The SCS112AG is a silicon carbide (SiC) Schottky barrier diode (SBD) manufactured by Rohm Semiconductor. SiC SBDs offer superior performance compared to silicon diodes, especially in high-voltage and high-temperature applications.

Applications:

  • Power factor correction (PFC) circuits
  • Switch-mode power supplies (SMPS)
  • Solar inverters
  • Motor drives
  • Electric vehicle (EV) chargers
  • High-frequency rectifiers

Features:

  • Silicon carbide (SiC) material: Enables high-voltage and high-temperature operation.
  • Schottky barrier diode: Provides fast switching speed and low forward voltage drop.
  • High surge current capability: Can withstand high transient currents.
  • Low reverse leakage current: Minimizes power losses.
  • Positive temperature coefficient of forward voltage: Enhances thermal stability.
  • Compact package: Allows for space-saving designs.

Benefits:

  • Improved efficiency: Reduces power losses in power conversion circuits.
  • Higher switching frequency: Enables smaller and lighter power supply designs.
  • Increased power density: Allows for higher power output in a smaller form factor.
  • Enhanced reliability: Withstands high-temperature operation and harsh environments.
  • Reduced heat sink requirements: Lower power losses result in less heat generation.

Additional Details:

The SCS112AG typically has a reverse voltage rating of 650V and a forward current rating of 12A at a specified temperature. It comes in a TO-220 package. Key specifications include forward voltage drop (Vf), reverse recovery charge (Qrr - virtually zero for SiC SBDs), and thermal resistance. The datasheet should be consulted for detailed electrical characteristics, thermal performance, and application guidelines. Proper heat sinking is crucial for maximizing the performance and reliability of SiC diodes.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.0880
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1898 $66.5694
7+ $18.2071 $127.4497
10+ $17.6380 $176.3800
14+ $17.0691 $238.9674
18+ $16.5001 $297.0018
24+ $14.7932 $355.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess