EN
  • EN
  • DE

SCT2120AFCU

Part No SCT2120AFCU
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992972-SCT2120AFCU
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCT2120AFCU CAD Model

Description

The SCT2120AFCU is a silicon carbide (SiC) MOSFET from Rohm Semiconductor. SiC MOSFETs offer significant advantages over traditional silicon MOSFETs, particularly in high-voltage, high-frequency, and high-temperature applications. This device is designed to provide high efficiency and reliability in power conversion systems.

Applications

  • Power Factor Correction (PFC) circuits: Improving the power factor in AC-DC power supplies.
  • DC-DC converters: Used in various DC-DC conversion stages for power management.
  • Inverters: Suitable for solar inverters, UPS (Uninterruptible Power Supply) systems, and motor drive inverters.
  • On-board chargers (OBC) for electric vehicles (EV): Provides efficient power conversion in EV charging systems.
  • Auxiliary power supplies: Used in industrial and automotive applications for generating isolated power rails.

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, leading to higher efficiency.
  • High Blocking Voltage: Suitable for high-voltage applications, enhancing system reliability.
  • Fast Switching Speed: Reduces switching losses, improving overall system efficiency.
  • Excellent Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Operating Temperature Range: Wide operating temperature range for use in harsh environments.
  • SiC Material: Offers superior thermal conductivity and higher breakdown voltage compared to silicon.

Benefits

  • Increased Efficiency: Reduced conduction and switching losses lead to higher overall system efficiency.
  • Improved Thermal Performance: Better heat dissipation enables operation at higher power levels.
  • Higher Power Density: Smaller and lighter designs are possible due to the efficient operation of SiC MOSFETs.
  • Enhanced Reliability: Robust design and excellent avalanche capability ensure long-term reliability.
  • Reduced System Cost: Higher efficiency can reduce the size and cost of other components, such as heat sinks.

Additional Details

The SCT2120AFCU typically comes in a standard package, such as a TO-247 or similar, for easy integration into power electronic circuits. It's designed to operate with gate voltages typically found in power electronics applications. The specific gate voltage requirements should be consulted from the device's datasheet. Its low gate charge contributes to faster switching speeds and reduced switching losses. This SiC MOSFET is suitable for demanding applications where efficiency, reliability, and power density are critical design considerations.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess