EN
  • EN
  • DE

SFR01MZPF1303

Part No SFR01MZPF1303
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES 130K OHM 1% 1/16W 0402  /  130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Rohm Semiconductor
Series SFR
Package Tape & Reel (TR)
Resistance 130 kOhms
Tolerance ±1%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Anti-Sulfur
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1237053-SFR01MZPF1303
Ultra Librarian 3D Model Ultra Librarian SFR01MZPF1303 CAD Model

Description

The SFR01MZPF1303 is a precision thin film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for applications requiring high accuracy, stability, and reliability. Its thin film construction and tight tolerance make it suitable for use in sensitive analog circuits, precision instrumentation, and other applications where precise resistance values are critical.

Applications

  • Precision analog circuits
  • Instrumentation and measurement equipment
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Features

  • Thin film construction for high accuracy and stability
  • Tight tolerance for precise resistance values
  • Low temperature coefficient of resistance (TCR) to minimize resistance drift
  • Small size for compact designs
  • RoHS compliant

Benefits

  • Accurate resistance values enable precise circuit performance
  • High stability ensures consistent performance over time and temperature
  • Reliable performance in demanding applications
  • Small size allows for high-density circuit designs
  • Suitable for automated assembly processes

Additional Details

The SFR01MZPF1303 resistor features a resistance value of 130 kOhms. Rohm's SFR series resistors are known for their excellent electrical characteristics and high reliability. The thin film construction provides a uniform and stable resistive layer, resulting in low noise and high linearity. The tight tolerance ensures that the resistance value is close to the nominal value, reducing the need for calibration or trimming. The low TCR minimizes resistance drift over temperature, ensuring stable performance over a wide operating range. These resistors are available in a variety of sizes and resistance values to meet the needs of a wide range of applications. They are also lead-free and RoHS compliant, making them environmentally friendly.

You May Also Be Interested in

Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess