The SH8K11TB1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It is designed for power management and switching applications in various electronic devices.
Applications:
- DC-DC converters.
- Load switches.
- Power management circuits.
- Battery charging circuits.
- Motor control circuits.
Features:
- Voltage Rating: -30V.
- Continuous Drain Current: -8A.
- On-Resistance (RDS(on)): 23 mΩ (at VGS = -10V).
- Gate Threshold Voltage: -1V to -3V.
- Low Gate Charge.
- Small signal switching.
- Surface Mount Device (SMD) - SOP-8 package.
Benefits:
- Low On-Resistance: Reduces power loss and improves efficiency.
- High Current Capability: Suitable for high-current applications.
- Fast Switching Speed: Enables efficient switching in power converters.
- Compact Package: Saves board space in portable devices.
- Easy to Use: Standard pinout simplifies design and layout.
- Improved thermal characteristics.
Additional Details:
The SH8K11TB1 P-channel MOSFET from Rohm is designed to minimize conduction losses with its low on-resistance. The device is suitable for use in a variety of power management applications due to its low gate charge and voltage rating. It's housed in a small SOP-8 package for high-density mounting on circuit boards. The device is RoHS compliant ensuring enviromental regulations are being adhered to.
The SH8K11TB1's fast switching speeds enable efficient switching in DC-DC converters and other power circuits. The device's compact package is advantageous in portable electronic products and other space-constrained devices. Its thermal resistance allows for effective heat dissipation, further increasing overall performance. The part's robust characteristics are well suited for both consumer and industrial applications.