EN
  • EN
  • DE

SLM-1251MWT87

Part No SLM-1251MWT87
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 326164-SLM-1251MWT87
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLM-1251MWT87 CAD Model

Description

The SLM-1251MWT87 is a surface mount LED manufactured by Rohm Semiconductor. Although a specific datasheet for this exact part number isn't readily available, inferences can be made based on similar Rohm LEDs. These LEDs are known for their efficiency, durability, and consistent light output.

Applications

  • Indicator lights in various electronic devices
  • Backlighting for small LCD displays
  • Status indicators in industrial control panels
  • Automotive interior lighting
  • General purpose LED lighting

Features

  • Surface Mount Device (SMD) for easy automated assembly
  • Compact design suitable for space-saving applications
  • High brightness output for clear visibility
  • Low power consumption for energy efficiency
  • Long lifespan ensuring reliable performance
  • RoHS compliant, adhering to environmental standards
  • MWT indicates the specific color and intensity (likely white)
  • High resistance to shock and vibration

Benefits

  • Reduced energy consumption leads to lower operating costs.
  • Extended lifespan minimizes maintenance requirements.
  • Small size enables integration into compact devices.
  • Bright illumination provides clear visual indication.
  • Automated assembly reduces manufacturing expenses.
  • Improved reliability enhances product longevity.

Additional Details

Without a specific datasheet, detailed electrical and optical characteristics (such as forward voltage, luminous intensity, viewing angle, and color temperature) would require direct measurement or consultation with Rohm Semiconductor. The '87' suffix could denote a specific packaging type or binning criteria related to brightness and color uniformity. As a white LED, it's expected to emit light across the visible spectrum, appearing white to the human eye. The Rohm Semiconductor brand ensures high-quality and reliable performance, making this LED suitable for diverse applications needing a small, efficient, and durable light source.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess