The SLR-343MG3FN is a green LED lamp manufactured by Rohm Semiconductor. This LED is designed to provide a bright and clear green light indication for a variety of applications. Its robust construction and reliable performance make it suitable for both industrial and consumer electronics.
Applications:
- Indicator lights for electronic equipment
- Status indicators for control panels
- Consumer electronics displays (e.g., power indicators)
- Medical devices
- Security systems
Features:
- High luminous intensity green light emission
- Compact package size for space-constrained applications
- Wide viewing angle for enhanced visibility
- Low forward voltage for efficient power consumption
- Long operational lifespan for increased reliability
- RoHS compliant, ensuring environmental safety
Benefits:
- Improved visibility due to high luminous intensity, ensuring clear status indication.
- Reduced power consumption contributes to energy savings and longer battery life.
- Extended lifespan minimizes the need for frequent replacements, reducing maintenance costs.
- Compact design allows for easy integration into various electronic devices.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The SLR-343MG3FN emits green light at a specific wavelength (typically around 568nm) and operates at a typical forward voltage of approximately 2V. It is designed to operate within a specified range of forward current, typically around 20mA, to ensure optimal performance and longevity. The package is designed for through-hole mounting on printed circuit boards (PCBs), providing a secure and stable connection. The LED's lens is optimized for a wide viewing angle, ensuring the light is clearly visible from various angles. Rohm Semiconductor is known for its high manufacturing standards, ensuring consistent performance and reliability. The operating temperature range is typically from -40°C to +85°C.