EN
  • EN
  • DE

H7N0307LSTR-E

Part No H7N0307LSTR-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Nch Single Power Mosfet 30V 60A 5.8Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224614-H7N0307LSTR-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H7N0307LSTR-E CAD Model

Description

The H7N0307LSTR-E is a power MOSFET from Renesas Electronics America. It's designed for high-efficiency switching applications. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for various power management circuits.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control
  • Backlight Inverters

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Surface Mount Package: Allows for compact and efficient board layouts.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • High Efficiency: Minimizes power losses, leading to energy savings and reduced heat generation.
  • Simplified Circuit Design: Logic-level drive capability simplifies interfacing with digital control circuits.
  • Compact Design: Surface mount package allows for smaller and more efficient product designs.
  • Improved Thermal Performance: Low on-resistance reduces heat generation, improving thermal management.
  • Increased Reliability: Robust design ensures stable and reliable operation in demanding applications.

Additional Details

The H7N0307LSTR-E typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the specific operating conditions and package. The gate threshold voltage (VGS(th)) is typically low, allowing it to be driven directly by logic-level signals. The specific package is a surface-mount type, optimized for efficient heat dissipation. For detailed specifications, refer to the Renesas datasheet.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Crouse-Hinds
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess