EN
  • EN
  • DE

RM741DC

Part No RM741DC
Manufacturer Raytheon Company
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223463-RM741DC
Categories Custom Parts
Manufacturer Raytheon Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM741DC CAD Model

Description

The RM741DC is a general-purpose operational amplifier (op-amp) manufactured by Raytheon Company. It's a monolithic integrated circuit designed for a wide range of analog applications. The 'RM' prefix often indicates a military-grade or extended temperature range version of the popular 741 op-amp.

Applications:

  • Amplifiers: Used in inverting, non-inverting, and differential amplifier configurations.
  • Active Filters: Employed in low-pass, high-pass, band-pass, and band-stop filter circuits.
  • Oscillators: Utilized in various oscillator circuits, such as Wien bridge and phase-shift oscillators.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.
  • Comparators: Employed in voltage comparators for threshold detection and level sensing.

Features:

  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.
  • Wide Common-Mode Voltage Range: Allows for operation with a wide range of input voltages.
  • No Latch-Up: Prevents the device from latching up under various operating conditions.
  • Low Input Bias Current: Minimizes the effect of input bias current on circuit performance.

Benefits:

  • Versatile: Suitable for a wide range of analog applications.
  • Easy to Use: Simplified circuit design due to internal compensation.
  • Robust: Protected against short circuits and latch-up.
  • Reliable: Provides stable and consistent performance.
  • Cost-Effective: Offers a competitive price for general-purpose applications.

Technical Specifications:

The RM741DC typically operates with a supply voltage of ±15V, but can function with lower voltages. It has a typical input bias current in the nanoampere range, a voltage gain in the thousands, and a slew rate of around 0.5 V/µs. The 'DC' suffix likely denotes the package type, perhaps a dual in-line ceramic package (DIP). For detailed specifications, consult the Raytheon RM741 datasheet.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess