EN
  • EN
  • DE

SML-P12Y TT86 RQ

Part No SML-P12Y TT86 RQ
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838233-SML-P12Y TT86 RQ
Ultra Librarian 3D Model Ultra Librarian SML-P12Y TT86 RQ CAD Model

Description

The SML-P12Y TT86 RQ is a surface-mount LED manufactured by Rohm Semiconductor. This LED is designed for indication and illumination purposes in a variety of electronic applications. Its compact size and efficient performance make it suitable for space-constrained designs.

Applications:

  • Indicator lights in consumer electronics.
  • Backlighting for small displays.
  • Automotive dashboard indicators.
  • Medical device status indicators.
  • Industrial control panels.

Features:

  • Surface-mount package for easy assembly.
  • High brightness output.
  • Wide viewing angle for enhanced visibility.
  • Long operating life for increased reliability.
  • Low power consumption for energy efficiency.
  • RoHS compliant, ensuring environmental responsibility.

Benefits:

  • Space-saving design allows for use in compact devices.
  • Clear and visible indication even in bright environments.
  • Improved viewing experience due to the wide viewing angle.
  • Reduced maintenance costs due to the long operating life.
  • Lower energy bills due to the low power consumption.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SML-P12Y TT86 RQ's color output corresponds to its specific wavelength. For precise details on luminous intensity, forward voltage, and other electrical characteristics, refer to the Rohm Semiconductor datasheet. The surface-mount package is designed for automated assembly, and proper soldering techniques should be followed as per the datasheet recommendations. The LED is designed to operate within a specific temperature range, and exceeding these limits can affect its performance and lifespan.

This LED is a reliable and efficient choice for applications requiring a bright and long-lasting indicator light in a small form factor. Rohm Semiconductor's commitment to quality ensures consistent performance and availability.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess