EN
  • EN
  • DE

SML-P24MUWT86MR

Part No SML-P24MUWT86MR
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843739-SML-P24MUWT86MR
Ultra Librarian 3D Model Ultra Librarian SML-P24MUWT86MR CAD Model

Description

The SML-P24MUWT86MR is a surface-mount LED manufactured by Rohm Semiconductor. This LED is designed for various indicator and display applications where a small form factor and efficient light output are crucial. Rohm Semiconductor is known for its high-quality semiconductor products, and this LED reflects their commitment to performance and reliability.

Applications:

  • Status indicators in consumer electronics
  • Backlighting for small LCD screens
  • Dashboard indicators in automotive applications
  • General illumination purposes in compact devices
  • Medical devices requiring visual signaling

Features:

  • Compact surface-mount package
  • High luminous intensity
  • Wide viewing angle for enhanced visibility
  • Low power consumption for energy efficiency
  • RoHS compliant, ensuring environmental safety
  • Long lifespan for extended operational use
  • Available in various color options

Benefits:

  • Reduced board space due to small size
  • Clear and bright indication even in ambient light
  • Consistent performance over a long period
  • Lower energy costs due to efficient design
  • Environmentally friendly components
  • Reduced maintenance costs due to long lifespan
  • Design flexibility with different color choices

Additional Details:

The SML-P24MUWT86MR LED boasts a compact footprint, making it suitable for densely populated circuit boards. Its wide viewing angle ensures that the light emitted is visible from various perspectives, increasing its utility in diverse applications. The low power consumption contributes to the overall energy efficiency of the device in which it is implemented. Rohm Semiconductor's commitment to quality ensures that this LED provides consistent and reliable performance, meeting the demands of modern electronic designs. It's commonly used in applications requiring visual alerts or feedback, providing a clear and concise way for users to interact with the device. The device's compliance with RoHS standards underscores Rohm's dedication to environmentally responsible manufacturing practices, which is important for companies aiming to minimize their ecological footprint.

The LED's durability and consistent light output make it a reliable choice for applications requiring continuous operation over extended periods. Its ease of integration into existing designs further enhances its appeal, enabling engineers to seamlessly incorporate it into their projects without significant modifications. Furthermore, the device’s resistance to heat and humidity ensures its stability in harsh operating conditions, adding to its robustness. This LED is a versatile solution suitable for a wide array of industries and applications.

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess