EN
  • EN
  • DE

SP8M5FRATB

Part No SP8M5FRATB
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V DRIVE NCH+PCH MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array N and P-Channel 30V 6A (Ta), 7A (Ta) 2W Surface Mount 8-SOP
Manufacturer Rohm Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOP
Family Name SP8M5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SP8M5FRATBCT, SP8M5FRATBDKR, SP8M5FRATBTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934743-SP8M5FRATB
Ultra Librarian 3D Model Ultra Librarian SP8M5FRATB CAD Model

Description

The SP8M5FRATB is an N-channel power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It's commonly used in power management circuits and DC-DC converters.

Applications

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control
  • Backlight inverters

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Surface mount package
  • RoHS compliant

Benefits

  • Improves efficiency in power conversion applications.
  • Reduces power loss due to low on-resistance.
  • Enables faster switching frequencies, reducing component size.
  • Provides protection against voltage spikes.
  • Simplifies board layout.

Additional Details

The SP8M5FRATB has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 8A. The typical RDS(on) is 13 mΩ at VGS = 10V. It is available in a SOP-8 package. Gate threshold voltage is typically around 2V. This MOSFET offers a good balance of performance and size, making it suitable for a wide range of applications where efficient power switching is required. The low on-resistance minimizes conduction losses, while the fast switching speed minimizes switching losses, resulting in overall improved efficiency. It's a popular choice for modern power supply and control systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4402 $64.8090
100+ $1.1817 $118.1700
155+ $1.1448 $177.4440
210+ $1.1079 $232.6590
270+ $1.0709 $289.1430
365+ $0.9602 $350.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess